QTC METRIC GEARS Metal Spur Gears (metric) KSSR2.5-200

Description
Module 2.5, 200 Tooth Mild Steel Spur Ring Gear
Request a Quote
Description
Module 2.5, 200 Tooth Mild Steel Spur Ring Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSR2.5-200 is a metric spur ring gear with a module of 2.5, 200 teeth, and a bore diameter of 400 mm, outside diameter of 505 mm, and face width of 25 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and standard full-depth teeth. The gear has an allowable torque of 1230 N·m (17.2 kgf·m) and a backlash range of 0.22-0.46 mm. The part weighs 8.01 kg and conforms to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976) precision standards.

Datasheet Summary
Powered by GS/AI

KSSR2.5-200 is a metric spur ring gear with a module of 2.5, 200 teeth, and a bore diameter of 400 mm, outside diameter of 505 mm, and face width of 25 mm. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and standard full-depth teeth. The gear has an allowable torque of 1230 N·m (17.2 kgf·m) and a backlash range of 0.22-0.46 mm. The part weighs 8.01 kg and conforms to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976) precision standards.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSR2.5-200 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSR2.5-200
Metal Spur Gears (metric) KSSR2.5-200
Module 2.5, 200 Tooth Mild Steel Spur Ring Gear

Module 2.5, 200 Tooth Mild Steel Spur Ring Gear

Supplier's Site Datasheet
Module 2.5, 200 Tooth Mild Steel Spur Ring Gear - KSSR2.5-200 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 200 Tooth Mild Steel Spur Ring Gear
KSSR2.5-200
Module 2.5, 200 Tooth Mild Steel Spur Ring Gear KSSR2.5-200
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSR2.5-200 KSSR2.5-200
Product Name Metal Spur Gears (metric) Module 2.5, 200 Tooth Mild Steel Spur Ring Gear
Gear Type Spur Spur; Rack
Number of Teeth 200 200
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP15-30HJ60, CP15, Module4.77, 30 Tooth, CP Carbon Steel Spur Gears - sscp15-30hj60 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details