Module 1, 100-tooth stainless steel spur gear with a 12 mm bore, 60 mm hub diameter, 100 mm pitch diameter, 102 mm outside diameter, 10 mm face width, 10 mm hub width, and 20 mm total length, featuring a keyway of 4 mm width by 1.8 mm depth and an M4 set screw. Made from SUS303 stainless steel with JIS Grade N8 precision (JIS B1702-1: 1998), standard full-depth teeth, and a 20° pressure angle. Backlash is specified as 0.08 to 0.18 mm for a matched gear pair. Each unit includes a set screw.
Module 1, 100 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-100J12 | KSUS1-100J12 |
| Product Name | Metal Spur Gears (metric) | Module 1, 100 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |