The KSSG3-16J20 is a metal spur gear with a module of 3 and 16 teeth, designed for precision applications. It features a finished bore of 20mm and is manufactured from S45C material. The gear teeth are induction hardened, achieving a hardness of 50 to 60 HRC, which enhances durability and wear resistance. The pressure angle is set at 20°, and the gear is classified under JIS grade N7 for precision. This product is suitable for applications requiring reliable performance and strength, making it a viable option for engineers seeking robust gear solutions.
Module 3, 16 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-16J20 | KSSG3-16J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |