The KSSG6-30R60 is a ground spur gear made of S45C carbon steel with induction-hardened teeth ranging from 50 to 60HRC and a black oxide surface treatment except on the teeth. It has a module of 6, 30 teeth, a bore diameter of 44 mm, a pitch diameter of 180 mm, an outside diameter of 192 mm, a face width of 60 mm, and a hub width of 18 mm. The gear mounts via four M16×60 hexagon socket head cap screws mounted on a 120 mm PCD and is designed for use with compatible speed reducers. It has an allowable torque of 1560 N·m for bending strength and 1020 N·m for surface durability, with a backlash of 0.18-0.30 mm and a weight of 13.1 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSG6-30R60 |
| Product Name | Module 6, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |