KSSY1-36 is a metric steel thin face spur gear with a module of 1, 36 teeth, and a bore diameter of 25 mm. It is made from S45C material with a tooth hardness of less than 194HB, has a pressure angle of 20°, standard full-depth teeth, and meets JIS grade N8 precision per JIS B1702-1:1998. The gear width is 14 mm, the keyway dimensions are 6 mm wide by 4 mm deep, and the backlash is 0.08 to 0.18 mm. The allowable torque is 0.70 kgf·m and the weight is 0.076 kg. Secondary operations are cautioned against due to the thin tooth width and risk of deflection or distortion.
Module 1, 36 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-36 | KSSY1-36 |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |