KSSY1-65 is a module 1, 65-tooth steel thin face spur gear made of S45C material with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N8 (JIS B1702-1:1998). It has a bore diameter of 6 mm, overall width of 14 mm, and keyway dimensions of 8 × 6 mm. The gear has an allowable torque of 2.41 N·m (1.63 kgf·m), a weight of 0.21 kg, and a theoretical backlash of 0.08-0.18 mm. Set screws and keyways are not included. The tooth hardness is less than 194 HB.
Module 1, 65 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-65 | KSSY1-65 |
| Product Name | Metal Spur Gears (metric) | Module 1, 65 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |