QTC METRIC GEARS Metal Spur Gears (metric) KSSG4-40

Description
Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG4-40 is a Module 4, 40 Tooth Ground Steel Spur Gear with a plain bore, manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). This gear features precision-grade teeth according to JIS grade N7 standards, ensuring high accuracy in operation. The gear teeth are induction hardened, achieving a hardness range of 50 to 60 HRC, which enhances durability and wear resistance. The pressure angle is set at 20°, and the material used is S45C steel, providing a robust construction suitable for various applications. The gear is black oxide coated, except for the teeth, which helps in corrosion resistance. It is important to note that secondary operations on the tooth areas are not recommended due to the induction hardening process. This gear is suitable for applications requiring reliable performance and precision in gear transmission.

Datasheet Summary
Powered by GS/AI

The KSSG4-40 is a Module 4, 40 Tooth Ground Steel Spur Gear with a plain bore, manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). This gear features precision-grade teeth according to JIS grade N7 standards, ensuring high accuracy in operation. The gear teeth are induction hardened, achieving a hardness range of 50 to 60 HRC, which enhances durability and wear resistance. The pressure angle is set at 20°, and the material used is S45C steel, providing a robust construction suitable for various applications. The gear is black oxide coated, except for the teeth, which helps in corrosion resistance. It is important to note that secondary operations on the tooth areas are not recommended due to the induction hardening process. This gear is suitable for applications requiring reliable performance and precision in gear transmission.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG4-40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG4-40
Metal Spur Gears (metric) KSSG4-40
Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore

Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore - KSSG4-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore
KSSG4-40
Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore KSSG4-40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG4-40 KSSG4-40
Product Name Metal Spur Gears (metric) Module 4, 40 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 18 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10018S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Spur Gears - 5217584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details