KSSY1-45 is a module 1, 45-tooth steel thin face spur gear made of S45C material with a standard full-depth tooth, 20° pressure angle, and JIS grade N8 precision. It has a bore diameter of 28 mm, a width of 6 mm, and uses a keyway for shaft mounting. The gear weighs 10.3 kg and has a theoretical backlash of 0.08 to 0.18 mm. The allowable torque is 1.12 N·m (0.11 kgf·m), and the tooth hardness is less than 194 HB. It is intended for use in precision motion control applications where thin face design and high accuracy are required.
Module 1, 45 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-45 | KSSY1-45 |
| Product Name | Metal Spur Gears (metric) | Module 1, 45 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |