KSSY1-85 is a steel thin face spur gear with a module of 1, 85 teeth, and a bore diameter of 40 mm. It features a standard full-depth tooth profile with a 20° pressure angle, made from S45C steel with no heat treatment. The gear has a width of 6 mm, an overall diameter of 87 mm, and an outer diameter of 90 mm. Keyway dimensions are not specified for this variant. The allowable torque is 4.25 N·m (2.22 kgf·m), with a theoretical backlash of 0.08 to 0.18 mm. Precision meets JIS grade N8 per JIS B1702-1:1998. The part weighs 0.34 kg and is designed for applications requiring compact, high-precision gearing. Caution is advised against secondary operations that reduce tooth width due to potential loss of precision and strength.
Module 1, 85 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-85 | KSSY1-85 |
| Product Name | Metal Spur Gears (metric) | Module 1, 85 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |