QTC METRIC GEARS Metal Spur Gears (metric) KSSG4-28

Description
Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG4-28 is a Module 4, 28 Tooth Ground Steel Spur Gear with a plain bore, manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). This gear is precision-grade, adhering to JIS grade N7 standards, and features standard full depth gear teeth with a pressure angle of 20¬8. It is made from S45C steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is black oxide coated, excluding the teeth, which enhances its durability and resistance to wear. The KSSG4-28 gear is designed for applications requiring reliable performance and strength. It is important to note that due to the induction hardening process, no secondary operations can be performed on the tooth areas. This gear is suitable for various mechanical applications where precise gear interaction is critical.

Datasheet Summary
Powered by GS/AI

The KSSG4-28 is a Module 4, 28 Tooth Ground Steel Spur Gear with a plain bore, manufactured by Stock Drive Products & Sterling Instrument (SDP/SI). This gear is precision-grade, adhering to JIS grade N7 standards, and features standard full depth gear teeth with a pressure angle of 20¬8. It is made from S45C steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is black oxide coated, excluding the teeth, which enhances its durability and resistance to wear. The KSSG4-28 gear is designed for applications requiring reliable performance and strength. It is important to note that due to the induction hardening process, no secondary operations can be performed on the tooth areas. This gear is suitable for various mechanical applications where precise gear interaction is critical.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG4-28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG4-28
Metal Spur Gears (metric) KSSG4-28
Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore

Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore - KSSG4-28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore
KSSG4-28
Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore KSSG4-28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG4-28 KSSG4-28
Product Name Metal Spur Gears (metric) Module 4, 28 Tooth Ground Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
24DP, 60 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 60
Pressure Angle 14.5°
View Details