Module 3, 42-tooth ground spur gear with plain bore, made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), featuring a 20° pressure angle, standard full-depth teeth, and JIS Grade N7 precision (JIS B1702-1:1998). The gear has a bore diameter of 30 mm, outside diameter of 126 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. Backlash is specified as 0.14~0.24 mm. A set screw is included, and no secondary operations are permitted on the hardened tooth area. Keyway follows JIS B1301, Js9 tolerance. Weight is 3.43 kg.
Module 3, 42 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-42 | KSSG3-42 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |