KSUS1-32 is a stainless steel spur gear with module 1, 32 teeth, and a plain bore. It has a pitch diameter of 32 mm, outside diameter of 34 mm, and overall thickness of 10 mm. The gear is made of SUS303 stainless steel with JIS grade N8 precision and a pressure angle of 20°. Backlash is specified as 0.08~0.18 mm. The total length is 20 mm. Set screw holes are not fitted on this variant, and keyways are not present. The allowable torque is 6.11 N·m (0.64 kgf·m) and the weight is 0.089 kg.
Module 1, 32 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-32 | KSUS1-32 |
| Product Name | Metal Spur Gears (metric) | Module 1, 32 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |