Ground spur gear, module 3, with 44 teeth and a 28 mm finished bore, made from S45C steel with induction-hardened tooth surfaces (50-60 HRC), precision grade JIS N7 per JIS B1702-1:1998, 20° pressure angle, full-depth teeth, 80 mm outside diameter, 132 mm pitch diameter, 138 mm face width, 30 mm hub width, 50 mm total length, 8 mm × 3.3 mm keyway, M6 set screw, weight 3.75 kg, backlash 0.14-0.24 mm. Keyways conform to JIS B1301 Js9 tolerance. Secondary operations on tooth areas are prohibited due to induction hardening. Parallel versions with different bore sizes are available under the J-Series.
Module 3, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-44J28 | KSSG3-44J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |