KSSG3-24J25 is a ground spur gear with a module of 3, 24 teeth, and a 25 mm bore diameter. It features a 66 mm pitch diameter, 78 mm outside diameter, 30 mm face width, and an 8 mm wide by 3.3 mm deep keyway. The gear is made from S45C steel with induction-hardened tooth surfaces, achieving 50-60 HRC hardness. It conforms to JIS grade N7 precision (JIS B1702-1:1998) and has a backlash range of 0.12-0.22 mm. The allowable torque is 1.14 N·m (0.12 kgf·m). The gear is designed for standard full-depth teeth at a 20° pressure angle and is supplied with a set screw. Secondary operations on the tooth surface are prohibited due to induction hardening.
Module 3, 24 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-24J25 | KSSG3-24J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |