KSSG3-29J32 is a module 3, 32-tooth ground spur gear with a 10 mm wide by 3.3 mm deep keyway, a 32 mm bore diameter, a 93 mm pitch diameter, an 108 mm outside diameter, a 30 mm face width, a 20 mm hub width, and a 50 mm total length. It is made of S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle and standard full-depth teeth. A set screw is included, and no secondary operations are permitted on tooth areas due to induction hardening.
Module 3, 29 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-29J32 | KSSG3-29J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 29 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |