Module 3, 23-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), 20° pressure angle, and JIS grade N7 precision. Pitch diameter is 69 mm, outside diameter is 75 mm, face width is 30 mm, hub width is 20 mm, and total length is 50 mm. Backlash is 0.12~0.22 mm. Allowable torque is 8.02 N·m (0.817 kgf·m). Keyway is 8 x 3.3 mm. Weight is 1.06 kg.
Module 3, 23 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-23 | KSSG3-23 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |