KSSG3-36J25 is a ground spur gear with 25 teeth, module 3, and a 25 mm bore diameter, conforming to the KSSG series of metal spur gears. The gear has a pitch diameter of 75 mm, outside diameter of 108 mm, face width of 30 mm, and total length of 50 mm. Tooth geometry follows standard full depth with a 20° pressure angle, and the gear is made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. Precision meets JIS grade N7 per JIS B1702-1:1998. The keyway is sized 8 mm wide by 3.3 mm deep per JIS B1301 Js9 tolerance. A set screw is included, with an allowable torque of 2.61 N·m. Backlash is specified as 0.14-0.24 mm for a mating pair. Secondary operations on tooth surfaces are prohibited due to induction hardening.
Module 3, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-36J25 | KSSG3-36J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |