KSSG3-32J30 is a ground spur gear in the KSSG Module 3 series, with 30 teeth, a 30 mm bore diameter, and a 10 x 3.3 mm keyway. It has a 20° pressure angle, is made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a face width of 30 mm, hub width of 20 mm, and total length of 50 mm. Backlash is specified as 0.12~0.22 mm, and the weight is 2.10 kg. A set screw is included for mounting. Secondary operations are prohibited on tooth surfaces due to induction hardening.
Module 3, 32 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-32J30 | KSSG3-32J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |