Module 1, 16-tooth stainless steel spur gear with a plain bore, made from SUS303 material, featuring a 20° pressure angle and JIS grade N8 precision. The gear has a bore diameter of 5 mm, an outside diameter of 23 mm, a total length of 20 mm, and a backlash range of 0.08 to 0.18 mm. The allowable torque is 2.26 N·m (0.14 kgf·m), and the weight is 0.043 kg.
Module 1, 16 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-16 | KSUS1-16 |
| Product Name | Metal Spur Gears (metric) | Module 1, 16 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |