KSSG4-18 is a ground spur gear with a module of 4, 18 teeth, and a 20° pressure angle. It features a plain bore with a 20 mm diameter, pitch diameter of 72 mm, outside diameter of 80 mm, face width of 80 mm, hub width of 40 mm, and total length of 65 mm. The gear is made from S45C steel with induction-hardened tooth surfaces, hardness of 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). Allowable bending strength is 262 N·m and surface durability is 111 N·m. Backlash is specified as 0.14~0.24 mm, and weight is 1.67 kg. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 4, 18 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG4-18 | KSSG4-18 |
| Product Name | Metal Spur Gears (metric) | Module 4, 18 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |