KSSY1-36B is a steel thin face spur gear with a module of 1, 36 teeth, and a keyway bore with a 10 mm width, 4 mm depth, and M4 set screw. It is made of S45C steel, has a pressure angle of 20°, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.069 N·m, and the theoretical backlash in mesh is 0.072 mm. The gear width is 14 mm and weighs 0.069 kg.
Module 1, 36 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-36B | KSSY1-36B |
| Product Name | Metal Spur Gears (metric) | Module 1, 36 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |