The KSSG3-26R24 is a ground spur gear made from S45C carbon steel with induction-hardened teeth ranging from 50 to 60HRC, designed for high-rigidity flange mounting and mating with racks. It has a module of 3, 26 teeth, a bore diameter of 24 mm, a pitch diameter of 78 mm, an outside diameter of 84 mm, a face width of 18 mm, and a hub width of 24 mm. The gear uses four M6×30 hexagon socket head cap screws for mounting, with a P.C.D. of 45 mm, and has a backlash range of 0.12-0.22 mm. It is black oxide coated except on the teeth and features JIS grade N7 accuracy. The allowable torque is 188 N·m for bending strength and 103 N·m for surface durability, with a weight of 1.25 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSG3-26R24 |
| Product Name | Module 3, 55 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 26 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |