KSUS1-15 is a stainless steel spur gear with module 1, 15 teeth, and a plain bore. It is made of SUS303 with a pressure angle of 20° and follows JIS grade N8 precision standards. The gear has a total length of 30 mm, a bore diameter of 8 mm, and a keyway width of 5 mm. Allowable torque is 2.04 N·m (0.12 kgf·m), with backlash ranging from 0.08 to 0.18 mm. The part uses a set screw for shaft mounting and is designed for light-duty applications. Secondary operations that reduce tooth width are discouraged due to precision concerns.
Module 1, 15 Tooth Stainless Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-15 | KSUS1-15 |
| Product Name | Metal Spur Gears (metric) | Module 1, 15 Tooth Stainless Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |