KSSG3-32J35 is a ground spur gear in the J Series with 35 teeth, a module of 3, and a 10 mm x 3.3 mm keyway. It has a bore diameter of 35 mm, an outside diameter of 111 mm, a face width of 30 mm, and a total length of 50 mm. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC, and it meets JIS grade N7 precision (JIS B1702-1:1998). The pressure angle is 20°, with a standard full-depth tooth profile. A set screw is included for mounting, and secondary operations on the tooth area are prohibited due to induction hardening. Backlash is specified as 0.14-0.24 mm under normal meshing conditions. The gear is available as a custom-order item (J Series), with a lead time of up to 5 working days and a minimum order quantity of 1-20 units.
Module 3, 32 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-32J35 | KSSG3-32J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |