KSSG4-36 is a ground spur gear with a module of 4, 36 teeth, a bore diameter of 25 mm, a pitch diameter of 90 mm, an outside diameter of 144 mm, a face width of 40 mm, a hub width of 25 mm, and a total length of 65 mm. It is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, has a 20° pressure angle, and meets JIS grade N7 (JIS B1702-1:1998) precision. Theoretical backlash is 0.16~0.26 mm, and it weighs 6.11 kg. Allowable bending strength is 634 N·m and surface durability torque is 458 N·m. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 4, 36 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG4-36 | KSSG4-36 |
| Product Name | Metal Spur Gears (metric) | Module 4, 36 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |