KSSG3-36R32 is a ground spur gear made of S45C carbon steel with induction-hardened teeth at 50 to 60 HRC and black oxide surface treatment except on the teeth. It has a module of 3, 36 teeth, a bore diameter of 80 mm, a pitch diameter of 108 mm, an outside diameter of 114 mm, a face width of 30 mm, and a hub width of 20 mm. It is flange-mounted with four M8×35 hexagon socket head cap screws, has a mounting hole circle diameter of 100 mm, and a backlash of 0.14 to 0.24 mm. It meets JIS Grade N7 accuracy and is designed for mating with racks. The allowable torque for bending strength is 268 N·m and for surface durability is 188 N·m, with a weight of 2.39 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSG3-36R32 |
| Product Name | Module 3, 36 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |