Module 1, 24-tooth steel thin face spur gear with standard full-depth teeth, 20° pressure angle, S45C material, and JIS grade N8 precision. It has a bore diameter of 16 mm, overall width of 6 mm, and a keyway size of 4 mm width × 4 mm depth. Backlash is listed as 0.08-0.18 mm, and allowable torque is 0.030 kgf·m. Weight is 0.031 kg. The gear is designed for applications requiring precise motion transmission and should not undergo secondary operations that narrow tooth width due to risk of deflection or distortion.
Module 1, 24 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-24 | KSSY1-24 |
| Product Name | Metal Spur Gears (metric) | Module 1, 24 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |