KSSG3-16J22 is a module 3, 22-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces rated at 50~60HRC. It has a 20° pressure angle, standard full-depth teeth, and a finished bore of 22 mm with a 6 × 2.8 mm keyway conforming to JIS B1301 Js9 tolerance. The gear includes an M5 set screw, has a face width of 30 mm, hub width of 20 mm, and total length of 50 mm. Allowable torque is 0.45 N·m (0.046 kgf·m), with backlash specified between 0.12~0.22 mm. Precision grade is S1, equivalent to JIS B1702-1:1998 N7. The gear is designed for use without secondary operations on tooth surfaces.
Module 3, 16 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-16J22 | KSSG3-16J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |