Module 3, 26-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7 per JIS B1702-1:1998, standard full-depth teeth at 20° pressure angle, plain bore, and a keyway of 10 x 3.3 mm. Backlash is specified as 0.12~0.22 mm. Total length is 50 mm, face width is 30 mm, and pitch diameter is 78 mm. This part accepts a set screw and is available only on request with a lead time of up to 5 working days and order quantities limited to 1-20 units. Units marked with "*" include a counterbored tapped hole. Weight is 1.48 kg. No secondary operations are permitted on the tooth area due to induction hardening.
Module 3, 26 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-26 | KSSG3-26 |
| Product Name | Metal Spur Gears (metric) | Module 3, 26 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |