Module 3, 17-tooth ground spur gear with a 19 mm bore, 54 mm outside diameter, and 6 x 2.8 mm keyway, designed with S45C material and induction-hardened tooth surfaces for 50~60 HRC hardness; has a total length of 50 mm, face width of 30 mm, and allows a torque of 10 N·m with a backlash range of 0.12~0.22 mm; includes an M5 set screw; conforms to JIS grade N7 (JIS B1702-1: 1998) precision standard.
Module 3, 17 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-17J19 | KSSG3-17J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 17 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |