QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-40J32

Description
Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG3-40J32 is a ground spur gear in the J Series, module 3, with 40 teeth and a 32 mm finished bore diameter. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with induction-hardened tooth surfaces hardened to 50~60 HRC. The gear meets JIS grade N7 (JIS B1702-1:1998) precision standards. It has a pitch diameter of 120 mm, outside diameter of 126 mm, face width of 30 mm, and total length of 50 mm. The keyway is 10 mm wide by 3.3 mm deep, sized for an M8 set screw. Backlash is specified as 0.14~0.24 mm. Secondary operations on the tooth area are prohibited due to induction hardening. A set screw is included with all variants featuring a tapped hole.

Datasheet Summary
Powered by GS/AI

KSSG3-40J32 is a ground spur gear in the J Series, module 3, with 40 teeth and a 32 mm finished bore diameter. It features a 20° pressure angle, standard full-depth teeth, and is made from S45C steel with induction-hardened tooth surfaces hardened to 50~60 HRC. The gear meets JIS grade N7 (JIS B1702-1:1998) precision standards. It has a pitch diameter of 120 mm, outside diameter of 126 mm, face width of 30 mm, and total length of 50 mm. The keyway is 10 mm wide by 3.3 mm deep, sized for an M8 set screw. Backlash is specified as 0.14~0.24 mm. Secondary operations on the tooth area are prohibited due to induction hardening. A set screw is included with all variants featuring a tapped hole.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-40J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-40J32
Metal Spur Gears (metric) KSSG3-40J32
Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore - KSSG3-40J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore
KSSG3-40J32
Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore KSSG3-40J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-40J32 KSSG3-40J32
Product Name Metal Spur Gears (metric) Module 3, 40 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details