QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-70J32

Description
Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground spur gear with 70 teeth and a 32 mm bore, featuring a 12 mm keyway and set screw, made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), precision grade JIS N7 per JIS B1702-1:1998, and backlash of 0.14-0.24 mm. The gear has a 210 mm pitch diameter, 216 mm outside diameter, and 30 mm face width. Secondary operations are prohibited on tooth areas due to heat treatment, and set screws are included for tapped holes. Allowable torque is 9.03 kgf·m.

Datasheet Summary
Powered by GS/AI

Module 3 ground spur gear with 70 teeth and a 32 mm bore, featuring a 12 mm keyway and set screw, made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), precision grade JIS N7 per JIS B1702-1:1998, and backlash of 0.14-0.24 mm. The gear has a 210 mm pitch diameter, 216 mm outside diameter, and 30 mm face width. Secondary operations are prohibited on tooth areas due to heat treatment, and set screws are included for tapped holes. Allowable torque is 9.03 kgf·m.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-70J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-70J32
Metal Spur Gears (metric) KSSG3-70J32
Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore - KSSG3-70J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore
KSSG3-70J32
Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore KSSG3-70J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-70J32 KSSG3-70J32
Product Name Metal Spur Gears (metric) Module 3, 70 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Spur Gears - 1827822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details