KSSG3-20J20 is a module 3, 20-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, featuring a 20 mm bore, a 6 x 2.8 mm keyway with M5 set screw, and a total length of 50 mm. It has an allowable torque of 0.61 N·m (0.062 kgf·m) and a backlash of 0.12~0.22 mm, meeting JIS grade N7 precision per JIS B1702-1:1998. The gear adheres to JIS B1301 standards for keyway tolerances and prohibits secondary operations on hardened tooth areas.
Module 3, 20 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-20J20 | KSSG3-20J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |