KSSG3-16J19 is a module 3, 16-tooth ground spur gear with a 19 mm bore, 38 mm pitch diameter, 54 mm outside diameter, 30 mm face width, and 20 mm hub width. It features a 6 x 2.8 mm keyway, M5 set screw, and allowable torque of 10 N·m (0.48 kgf·m). Backlash is specified as 0.10~0.20 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, meeting JIS grade N7 precision (JIS B1702-1:1998). Total length is 50 mm and weight is 0.48 kg.
Module 3, 16 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-16J19 | KSSG3-16J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |