QTC METRIC GEARS Spur Gear Pinion Shafts (metric) KSSGS2.5-13

Description
Module 2.5, 13 Tooth Ground Steel Pinion Shaft
Request a Quote
Description
Module 2.5, 13 Tooth Ground Steel Pinion Shaft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 2.5, 13 Tooth Ground Steel Pinion Shaft, catalog number KSSGS2.5-13, is designed for precision applications requiring reliable torque transmission. It features a module of 2.5 and 13 teeth, with a pressure angle of 20 degrees. The pinion shaft is made from S45C material and undergoes thermal refinement, with the gear teeth being induction hardened to achieve a hardness of 50 to 60 HRC. This product is suitable for applications where high strength and durability are essential, as it has a bending strength of 58.9 N¬?m and a surface durability of 17.9 N¬?m. The pinion shaft is black oxide coated, except for the ground areas, enhancing its resistance to wear. The total length of the shaft is 135 mm, with a face width of 25 mm. Engineers should note that secondary operations on the tooth areas are not recommended due to the induction hardening process. The product is designed to mesh with profile shifted gears, and the backlash is specified to be between 0.10 to 0.20 mm. This pinion shaft is ideal for applications requiring precise gear interactions and robust performance in mechanical systems.

Datasheet Summary
Powered by GS/AI

The Module 2.5, 13 Tooth Ground Steel Pinion Shaft, catalog number KSSGS2.5-13, is designed for precision applications requiring reliable torque transmission. It features a module of 2.5 and 13 teeth, with a pressure angle of 20 degrees. The pinion shaft is made from S45C material and undergoes thermal refinement, with the gear teeth being induction hardened to achieve a hardness of 50 to 60 HRC. This product is suitable for applications where high strength and durability are essential, as it has a bending strength of 58.9 N¬?m and a surface durability of 17.9 N¬?m. The pinion shaft is black oxide coated, except for the ground areas, enhancing its resistance to wear. The total length of the shaft is 135 mm, with a face width of 25 mm. Engineers should note that secondary operations on the tooth areas are not recommended due to the induction hardening process. The product is designed to mesh with profile shifted gears, and the backlash is specified to be between 0.10 to 0.20 mm. This pinion shaft is ideal for applications requiring precise gear interactions and robust performance in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Spur Gear Pinion Shafts (metric) - KSSGS2.5-13 - QTC METRIC GEARS
Hicksville, NY, USA
Spur Gear Pinion Shafts (metric)
KSSGS2.5-13
Spur Gear Pinion Shafts (metric) KSSGS2.5-13
Module 2.5, 13 Tooth Ground Steel Pinion Shaft

Module 2.5, 13 Tooth Ground Steel Pinion Shaft

Supplier's Site
Module 2.5, 13 Tooth Ground Steel Pinion Shaft - KSSGS2.5-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 13 Tooth Ground Steel Pinion Shaft
KSSGS2.5-13
Module 2.5, 13 Tooth Ground Steel Pinion Shaft KSSGS2.5-13
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel

You May Also Need:

Shafts

Bearings

Couplings


In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.

Material: 303 Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSGS2.5-13 KSSGS2.5-13
Product Name Spur Gear Pinion Shafts (metric) Module 2.5, 13 Tooth Ground Steel Pinion Shaft
Gear Type Pinion Spur; Rack; Pinion
Number of Teeth 13 13
Design Metric Metric
Pressure Angle 20° 20°
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
Spur Gears - 8787910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details