Module 1 stainless steel spur gear with 120 teeth, 35 mm bore, 120 mm pitch diameter, 122 mm outside diameter, 10 mm face width, and 5 mm hub width, featuring a keyway according to JIS B1301 with Js9 tolerance and a set screw for secure mounting. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). Backlash is specified as 0.08-0.18 mm, and allowable torque is 0.94 N·m for bending strength.
Module 1, 120 Tooth Stainless Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-120J35 | KSUS1-120J35 |
| Product Name | Metal Spur Gears (metric) | Module 1, 120 Tooth Stainless Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 120 | 120 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |