KSSG3-27J28 is a module 3, 27-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), featuring a 28mm bore, 8 x 3.3mm keyway, and JIS grade N7 precision per JIS B1702-1:1998. It has a pitch diameter of 81mm, outside diameter of 87mm, face width of 30mm, hub width of 20mm, and total length of 50mm. The gear has a theoretical backlash of 0.12~0.22mm and an allowable torque of 1.48 N·m. A set screw is included, and secondary operations are prohibited on the tooth area due to induction hardening.
Module 3, 27 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-27J28 | KSSG3-27J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 27 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |