Steel thin face spur gear with module 1, 14 teeth, standard full depth teeth, 20° pressure angle, and S45C material. The gear has a bore with keyway and set screw option, a width of 6 mm, and a theoretical backlash of 0.08 to 0.18 mm. Precision grade meets JIS B1702-1:1998 (N8) and JIS B1702:1976 (grade 4). Allowable torque is 0.20 N·m (0.010 kgf·m), and weight is 0.096 kg. The design includes a thin tooth width, cautioning against secondary operations due to risk of deflection or distortion.
Module 1, 14 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-14 | KSSY1-14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 14 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |