KSSY1-50 is a module 1, 50-tooth steel thin face spur gear made of S45C material with a precision grade of JIS N8 (JIS B1702-1:1998) and a 20° pressure angle. It has a bore diameter of 28 mm, width of 50 mm, and a keyway sized to JIS B1702 standards with Js9 tolerances. The gear has a weight of 0.13 kg and a theoretical backlash range of 0.08-0.18 mm. Allowable torque is 1.19 kgf·m (11.7 N·m). Set screws and tapped holes are not included in this variant.
Module 1, 50 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-50 | KSSY1-50 |
| Product Name | Metal Spur Gears (metric) | Module 1, 50 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |