Module 2, 80-tooth ground spur gear with a 35mm bore, 10×3.3mm keyway, M8 set screw, and 3.49 N·m allowable torque, manufactured from S45C steel with induction-hardened tooth surfaces (50~60 HRC), JIS grade N7 precision, and 0.14~0.24 mm backlash. Fits a 164mm outside diameter, 160mm pitch diameter, 20mm face width, and 36mm total length. Includes a set screw and complies with JIS B1301 keyway standards.
Module 2, 80 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-80J35 | KSSG2-80J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 80 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |