KSSY1-90 is a module 1, 90-tooth steel thin face spur gear made of S45C with a precision JIS grade N8 (JIS B1702-1: 1998) and a 20° pressure angle. It has a bore diameter of 40 mm, an outside diameter of 96 mm, a total width of 14 mm, and a keyway sized 6 mm wide by 8 mm deep. The gear weighs 23.3 kg, has a theoretical backlash of 0.08 to 0.18 mm, and an allowable torque of 4.79 N·m (2.37 kgf·m). The gear teeth are of standard full depth with a surface hardness under 194 HB, and no heat treatment is applied.
Module 1, 90 Tooth Mild Steel Thin Face Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY1-90 | KSSY1-90 |
| Product Name | Metal Spur Gears (metric) | Module 1, 90 Tooth Mild Steel Thin Face Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |