QTC METRIC GEARS Metal Spur Gears (metric) KSSG3-30J45

Description
Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Request a Quote
Description
Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG3-30J45 is a precision ground spur gear made from S45C material, featuring induction-hardened tooth surfaces with a hardness range of 50 to 60 HRC. It has a module of 3 and consists of 30 teeth, with a finished bore diameter of 45mm. The gear is designed with a pressure angle of 20 degrees and standard full-depth gear teeth, ensuring compatibility with other gears in similar applications. The allowable torque for this gear is specified at 218 N¬?m, making it suitable for various mechanical systems. Backlash values range from 0.12 to 0.22 mm, indicating tight tolerances for precise motion transfer. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Datasheet Summary
Powered by GS/AI

The KSSG3-30J45 is a precision ground spur gear made from S45C material, featuring induction-hardened tooth surfaces with a hardness range of 50 to 60 HRC. It has a module of 3 and consists of 30 teeth, with a finished bore diameter of 45mm. The gear is designed with a pressure angle of 20 degrees and standard full-depth gear teeth, ensuring compatibility with other gears in similar applications. The allowable torque for this gear is specified at 218 N¬?m, making it suitable for various mechanical systems. Backlash values range from 0.12 to 0.22 mm, indicating tight tolerances for precise motion transfer. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG3-30J45 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG3-30J45
Metal Spur Gears (metric) KSSG3-30J45
Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore

Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore - KSSG3-30J45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
KSSG3-30J45
Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore KSSG3-30J45
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG3-30J45 KSSG3-30J45
Product Name Metal Spur Gears (metric) Module 3, 30 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 26
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Module 0.5, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details