KSSG3-23J32 is a module 3, 32-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces rated at 50~60HRC. It has a precision grade of JIS N7 (JIS B1702-1:1998), a 20° pressure angle, and a bore size of 10 mm with a keyway of 10 mm width by 3.3 mm depth. The gear has a pitch diameter of 96 mm, outside diameter of 97 mm, face width of 30 mm, and total length of 50 mm. The allowable torque is 1.15 N•m (0.12~0.22 mm backlash). Secondary operations on the tooth surface are prohibited due to induction hardening.
Module 3, 23 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-23J32 | KSSG3-23J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |