KSSG3-30J30 is a Module 3, 30-tooth ground spur gear with a 30 mm bore, 8 mm wide by 3.3 mm deep keyway, and a pitch diameter of 90 mm. It is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. The gear has a 20° pressure angle, standard full-depth teeth, and is designed with a hub width of 20 mm and total length of 50 mm. Backlash is specified as 0.12-0.22 mm. Set screw torque is 10 N·m with M8 screw thread. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 3, 30 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-30J30 | KSSG3-30J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |