Module 3, 60-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a plain bore, 100 mm outside diameter, 180 mm pitch diameter, 186 mm total length, and 20 mm hub width. It includes a keyway of 10 × 3.3 mm and a set screw, with allowable torque of 6.95 N·m and backlash of 0.14-0.24 mm. Precision conforms to JIS grade N7 per JIS B1702-1:1998. Differences in hub and outside diameters distinguish it from other sizes in the KSSG series. No secondary operations can be performed on tooth areas due to heat treatment.
Module 3, 60 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-60 | KSSG3-60 |
| Product Name | Metal Spur Gears (metric) | Module 3, 60 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |