KSSY0.8-25A is a steel thin face spur gear with a module of 0.8, 25 teeth, and a set screw bore for shaft fixation. It has a pitch diameter of 20 mm, a width of 5 mm, and a keyway dimension of 4 mm width by 4 mm depth. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.21 N·m, and the theoretical backlash is 0.022 mm in the normal direction when meshed with an identical gear. The part includes a set screw as an accessory and has a gross weight of 0.022 kg.
Module 0.8, 25 Tooth Mild Steel Thin Face Spur Gear with Set Screw
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSY0.8-25A | KSSY0.8-25A |
| Product Name | Metal Spur Gears (metric) | Module 0.8, 25 Tooth Mild Steel Thin Face Spur Gear with Set Screw |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |