KSSG3-19J18 is a module 3, 19-tooth ground spur gear with an 18 mm bore, 37 mm hub diameter, 57 mm pitch diameter, 63 mm outside diameter, 30 mm face width, 20 mm hub width, and 50 mm total length. It features a 6 mm wide by 2.8 mm deep keyway, an M5 set screw, and a backlash range of 0.12~0.22 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, hardened to 50~60 HRC. The allowable torque is 120 N·m (12.2 kgf·m), and the weight is 0.73 kg. Precision conforms to JIS grade N7 (JIS B1702-1: 1998).
Module 3, 19 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-19J18 | KSSG3-19J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 19 Tooth Ground Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |