QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-25

Description
Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-25 is a stainless steel spur gear with a module of 1, 25 teeth, and a plain bore. It has a pitch diameter of 25 mm, an outer diameter of 27 mm, a total length of 10 mm, and a keyway width of 8 mm. The gear is precision graded to JIS grade N8 (JIS B1702-1: 1998) with a pressure angle of 20°, made from SUS303 stainless steel, and has a theoretical backlash of 0.08 to 0.18 mm. The allowable torque is 3.18 N·m (0.23 kgf·m), and the weight is 0.032 kg.

Datasheet Summary
Powered by GS/AI

KSUS1-25 is a stainless steel spur gear with a module of 1, 25 teeth, and a plain bore. It has a pitch diameter of 25 mm, an outer diameter of 27 mm, a total length of 10 mm, and a keyway width of 8 mm. The gear is precision graded to JIS grade N8 (JIS B1702-1: 1998) with a pressure angle of 20°, made from SUS303 stainless steel, and has a theoretical backlash of 0.08 to 0.18 mm. The allowable torque is 3.18 N·m (0.23 kgf·m), and the weight is 0.032 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-25
Metal Spur Gears (metric) KSUS1-25
Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore

Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore - KSUS1-25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore
KSUS1-25
Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore KSUS1-25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-25 KSUS1-25
Product Name Metal Spur Gears (metric) Module 1, 25 Tooth Stainless Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

1:2 Ratio / 0.5 MOD Bevel Gear Set With Mating Gear ->A 1B 3MYK05020 (Sold Separate ) - A 1B 3MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK NSU1-100J16, Module 1, 100 Tooth, Nylon Spur Gears with Steel Core - nsu1-100j16 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 100
Design Metric
View Details
Spur Gears - 5217067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details