KSSG3-38J28 is a ground spur gear with module 3, 38 teeth, and a 28 mm finished bore, designed for precision motion transmission. The gear has a pitch diameter of 114 mm, outside diameter of 120 mm, face width of 30 mm, and total length of 50 mm. It is made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. The gear meets JIS grade N7 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. A keyway of 8 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance, is provided. The theoretical backlash for a meshed pair is 0.14 to 0.24 mm. No secondary operations are permitted on the tooth area due to induction hardening. A set screw is included for shaft retention.
Module 3, 38 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-38J28 | KSSG3-38J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 38 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |