Ground spur gear with module 3, 44 teeth, and 40 mm bore diameter, featuring a JIS grade S1 precision rating, 20° pressure angle, and S45C material with induction-hardened tooth surfaces at 50-60 HRC. The gear has an outside diameter of 132 mm, face width of 30 mm, hub width of 20 mm, and total length of 50 mm. It includes a keyway sized 12 mm wide by 3.3 mm deep with an M8 set screw. Backlash is specified as 0.14-0.24 mm. Secondary operations on tooth areas are prohibited due to induction hardening. Keyways comply with JIS B1301 Js9 tolerance.
Module 3, 44 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG3-44J40 | KSSG3-44J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Ground Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |